Microchip Technology, Inc. Analog and Digital Output TC72-2.8MUA

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - TC72-2.8MUA-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TC72-2.8MUA-ND
Analog and Digital Output TC72-2.8MUA-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP

Buy Now Datasheet
Temperature Sensor, Digital Spi, 3C, Msop-8; Ic Output Type Microchip - 92C6544 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital Spi, 3C, Msop-8; Ic Output Type Microchip
92C6544
Temperature Sensor, Digital Spi, 3C, Msop-8; Ic Output Type Microchip 92C6544
TEMPERATURE SENSOR, DIGITAL SPI, 3C, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL SPI, 3C, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TC72-2.8MUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TC72-2.8MUA
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TC72-2.8MUA
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TC72-2.8MUA-ND 92C6544 TC72-2.8MUA
Product Name Analog and Digital Output Temperature Sensor, Digital Spi, 3C, Msop-8; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-085/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Optical Lab. Temperature Sensor FC 1535 - 1-FS63LTS-1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details