Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7136CKW TC7136CKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 133480-TC7136CKW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 9V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 133480-TC7136CKW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 9V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7136CKW - 133480-TC7136CKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7136CKW
133480-TC7136CKW
PMIC - PMIC - Display Drivers - TC7136CKW 133480-TC7136CKW
Manufacturer: Microchip Technology Win Source Part Number: 133480-TC7136CKW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 9V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 133480-TC7136CKW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 9V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7136CKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7136CKW
Display Drivers TC7136CKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 133480-TC7136CKW TC7136CKW
Product Name PMIC - PMIC - Display Drivers - TC7136CKW Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - CDM10VDXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4591TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details