Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7136ACKW TC7136ACKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 142504-TC7136ACKW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 9V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 142504-TC7136ACKW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 9V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7136ACKW - 142504-TC7136ACKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7136ACKW
142504-TC7136ACKW
PMIC - PMIC - Display Drivers - TC7136ACKW 142504-TC7136ACKW
Manufacturer: Microchip Technology Win Source Part Number: 142504-TC7136ACKW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-MQFP (10x10) Supply Voltage - Operating: 9V Operating Supply Current: 70μA Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 142504-TC7136ACKW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-MQFP (10x10)
Supply Voltage - Operating: 9V
Operating Supply Current: 70μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7136ACKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7136ACKW
Display Drivers TC7136ACKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 142504-TC7136ACKW TC7136ACKW
Product Name PMIC - PMIC - Display Drivers - TC7136ACKW Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details