Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7135CPI TC7135CPI

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264835-TC7135CPI Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 1mA Display Type: LED Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TC7135 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264835-TC7135CPI Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 1mA Display Type: LED Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TC7135 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7135CPI - 1264835-TC7135CPI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7135CPI
1264835-TC7135CPI
PMIC - PMIC - Display Drivers - TC7135CPI 1264835-TC7135CPI
Manufacturer: Microchip Technology Win Source Part Number: 1264835-TC7135CPI Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 1mA Display Type: LED Digits or Characters: A/D 4.5 Digits Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TC7135 Manufacturer Pack Quantity: 15 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 1264835-TC7135CPI
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Interface: BCD
Supply Current: 1mA
Display Type: LED
Digits or Characters: A/D 4.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TC7135
Manufacturer Pack Quantity: 15
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V

Buy Now
Display Drivers - TC7135CPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7135CPI
Display Drivers TC7135CPI
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264835-TC7135CPI TC7135CPI
Product Name PMIC - PMIC - Display Drivers - TC7135CPI Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 4V ~ 6V Other; 4V ~ 6V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM7001X-AC-R-1 - 910526-ADM7001X-AC-R-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GM,132 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI3010-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers