Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7129CKW713 TC7129CKW713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796453-TC7129CKW713 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 6 V ~ 12 V Display Type: LCD Digits or Characters: A/D 4.5 Digits Family Name: TC7129 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): MAX7129CQH+; ICL7129ACQ; MAX7129CQH; MAX7129CQH-D; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796453-TC7129CKW713 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 6 V ~ 12 V Display Type: LCD Digits or Characters: A/D 4.5 Digits Family Name: TC7129 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): MAX7129CQH+; ICL7129ACQ; MAX7129CQH; MAX7129CQH-D; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7129CKW713 - 796453-TC7129CKW713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7129CKW713
796453-TC7129CKW713
PMIC - PMIC - Display Drivers - TC7129CKW713 796453-TC7129CKW713
Manufacturer: Microchip Technology Win Source Part Number: 796453-TC7129CKW713 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 6 V ~ 12 V Display Type: LCD Digits or Characters: A/D 4.5 Digits Family Name: TC7129 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-PQFP (10x10) Alternative Parts (Cross-Reference): MAX7129CQH+; ICL7129ACQ; MAX7129CQH; MAX7129CQH-D; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796453-TC7129CKW713
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 44-QFP
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 6 V ~ 12 V
Display Type: LCD
Digits or Characters: A/D 4.5 Digits
Family Name: TC7129
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 44-PQFP (10x10)
Alternative Parts (Cross-Reference): MAX7129CQH+; ICL7129ACQ; MAX7129CQH; MAX7129CQH-D;
Introduction Date: January 07, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7129CKW713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7129CKW713
Display Drivers TC7129CKW713
LCD Driver 44-PQFP (10x10)

LCD Driver 44-PQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7129CKW713
LCD Drivers TC7129CKW713
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 796453-TC7129CKW713 TC7129CKW713 TC7129CKW713
Product Name PMIC - PMIC - Display Drivers - TC7129CKW713 Display Drivers LCD Drivers
Supply Voltage Other; 6 V ~ 12 V 1.2V; Other; 6V ~ 12V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Line Interface ICs - 1922830 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
# of Tx 1 #
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
RF Front End (LNA + PA) - 2312-QM55011SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 24-UFQFN Exposed Pad
Pins 24 #
View Details