Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7126RCPL TC7126RCPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264832-TC7126RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7126 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MAX7129ACPL; MAX131CQH+TD; MAX131ACQH+; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264832-TC7126RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7126 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MAX7129ACPL; MAX131CQH+TD; MAX131ACQH+; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7126RCPL - 1264832-TC7126RCPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7126RCPL
1264832-TC7126RCPL
PMIC - PMIC - Display Drivers - TC7126RCPL 1264832-TC7126RCPL
Manufacturer: Microchip Technology Win Source Part Number: 1264832-TC7126RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7126 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): MAX7129ACPL; MAX131CQH+TD; MAX131ACQH+; Introduction Date: January 07, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264832-TC7126RCPL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 40-DIP (0.600", 15.24mm)
Configuration: 7 Segment
Operating Supply Voltage: 9V
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Part Status: Obsolete(EOL)
Family Name: TC7126
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): MAX7129ACPL; MAX131CQH+TD; MAX131ACQH+;
Introduction Date: January 07, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7126RCPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7126RCPL
Display Drivers TC7126RCPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264832-TC7126RCPL TC7126RCPL
Product Name PMIC - PMIC - Display Drivers - TC7126RCPL Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8895ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Display Drivers - LM2485NA - 082618-LM2485NA - Win Source Electronics
Specs
Supply Voltage Other; 170 V ~ 230 V
Package Type DIP; 24-DIP
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2417-C-FT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type SSOP; TSSOP
View Details
3 suppliers