Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7126CPL TC7126CPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264830-TC7126CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 55μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TC7126 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264830-TC7126CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 55μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TC7126 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7126CPL - 1264830-TC7126CPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7126CPL
1264830-TC7126CPL
PMIC - PMIC - Display Drivers - TC7126CPL 1264830-TC7126CPL
Manufacturer: Microchip Technology Win Source Part Number: 1264830-TC7126CPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 55μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: TC7126 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1264830-TC7126CPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 55μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: TC7126
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V

Buy Now
Sheung Wan, Hong Kong
LCD Drivers
TC7126CPL
LCD Drivers TC7126CPL
LCD Drivers Low Power

LCD Drivers Low Power

Buy Now Datasheet
Display Drivers - TC7126CPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7126CPL
Display Drivers TC7126CPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1264830-TC7126CPL TC7126CPL TC7126CPL
Product Name PMIC - PMIC - Display Drivers - TC7126CPL LCD Drivers Display Drivers
Supply Voltage Other; 9V Other; 9V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP PDIP-40 DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Line Interface ICs - 1900682P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Octal bus transceiver; 3-state - 74AHCV245APWJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details