Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
TC7126CLW -- DISPLAY DRIVERS
Microchip Technology, Inc.
Display Drivers
TC7126CLW
Description
LCD Driver 44-PLCC (16.59x16.59)
Quarktwin Technology Ltd.
Done
Datasheet
Description
LCD Driver 44-PLCC (16.59x16.59)
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7126CLW
Display Drivers
TC7126CLW
LCD Driver 44-PLCC (16.59x16.59)
LCD Driver 44-PLCC (16.59x16.59)
Buy Now
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
LCD Drivers
TC7126CLW
LCD Drivers
TC7126CLW
LCD Drivers Low Power
LCD Drivers Low Power
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
VAST STOCK CO., LIMITED
Product Category
IC Interfaces
IC Interfaces
Product Number
TC7126CLW
TC7126CLW
Product Name
Display Drivers
LCD Drivers
Device Type
LCD Driver
Features
RoHS
RoHS
Supply Voltage
Other; 9V
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5367CA-T
Specs
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4
suppliers
Infineon Technologies AG
Controllers
ADM6996LCX-AC-T-1
Specs
Technology
Ethernet; Parallel
Device Type
Line / Bus Controller
Supply Voltage
Other; 2.8V ~ 3.465V
View Details
5
suppliers
WAGO
Interface module
289-195
Specs
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
View Details
Qorvo
Laser Drivers
TGA4947-MOD
Specs
Device Type
Laser Driver
Features
RoHS
Data Rate
1.00E8 kbps
View Details