Manufacturer: Microchip Technology
Win Source Part Number: 1264829-TC7126ACPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 55μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: TC7126A
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1264829-TC7126ACPL | TC7126ACPL | TC7126ACPL |
| Product Name | PMIC - PMIC - Display Drivers - TC7126ACPL | Display Drivers | LCD Drivers |
| Supply Voltage | Other; 9V | Other; 9V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | DIP | DIP; 40-DIP (0.600\", 15.24mm) | PDIP-40 |