TC7117RCPL -- DISPLAY DRIVERS
Microchip Technology, Inc.
Display Drivers
TC7117RCPL
Description
LED Driver 40-PDIP
-
Quarktwin Technology Ltd.
Datasheet
Description
LED Driver 40-PDIP
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TC7117RCPL |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Transceiver
Supply Voltage
Other; 4.5V ~ 5.5V
Data Rate
360000 kbps
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details