Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7117CLW TC7117CLW

Description
Manufacturer: Microchip Technology Win Source Part Number: 134002-TC7117CLW Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 5V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 134002-TC7117CLW Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 5V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7117CLW - 134002-TC7117CLW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7117CLW
134002-TC7117CLW
PMIC - PMIC - Display Drivers - TC7117CLW 134002-TC7117CLW
Manufacturer: Microchip Technology Win Source Part Number: 134002-TC7117CLW Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 5V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 134002-TC7117CLW
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 5V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7117CLW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7117CLW
Display Drivers TC7117CLW
LED Driver 44-PLCC (16.59x16.59)

LED Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 134002-TC7117CLW TC7117CLW
Product Name PMIC - PMIC - Display Drivers - TC7117CLW Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG8354AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
 - 74ABT16245BDL,112 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Interface Transceiver IC - 702-SI3200-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers