Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7117CKW TC7117CKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 796452-TC7117CKW Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC7117 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796452-TC7117CKW Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC7117 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7117CKW - 796452-TC7117CKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7117CKW
796452-TC7117CKW
PMIC - PMIC - Display Drivers - TC7117CKW 796452-TC7117CKW
Manufacturer: Microchip Technology Win Source Part Number: 796452-TC7117CKW Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC7117 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796452-TC7117CKW
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 44-QFP
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 5V
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Family Name: TC7117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7117CKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7117CKW
Display Drivers TC7117CKW
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 796452-TC7117CKW TC7117CKW
Product Name PMIC - PMIC - Display Drivers - TC7117CKW Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Octal buffer/line driver; 3-state - 74AHCT244D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers