Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7117ACPL TC7117ACPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264828-TC7117ACPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC7117A Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264828-TC7117ACPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC7117A Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7117ACPL - 1264828-TC7117ACPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7117ACPL
1264828-TC7117ACPL
PMIC - PMIC - Display Drivers - TC7117ACPL 1264828-TC7117ACPL
Manufacturer: Microchip Technology Win Source Part Number: 1264828-TC7117ACPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC7117A Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264828-TC7117ACPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TC7117A
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Display Drivers - TC7117ACPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7117ACPL
Display Drivers TC7117ACPL
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264828-TC7117ACPL TC7117ACPL
Product Name PMIC - PMIC - Display Drivers - TC7117ACPL Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 54F540/BRA - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
Octal bus transceiver; 3-state - 74ALVC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers