Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7117ACKW TC7117ACKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 796451-TC7117ACKW Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC7117 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796451-TC7117ACKW Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC7117 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7117ACKW - 796451-TC7117ACKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7117ACKW
796451-TC7117ACKW
PMIC - PMIC - Display Drivers - TC7117ACKW 796451-TC7117ACKW
Manufacturer: Microchip Technology Win Source Part Number: 796451-TC7117ACKW Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Family Name: TC7117 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796451-TC7117ACKW
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 44-QFP
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 5V
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Family Name: TC7117
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): ICL7107CJL; ICL7107CPL; ICL7107RCPL; ICL7137CPL;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7117ACKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7117ACKW
Display Drivers TC7117ACKW
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 796451-TC7117ACKW TC7117ACKW
Product Name PMIC - PMIC - Display Drivers - TC7117ACKW Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4944GLWTR-T - 1042207-A4944GLWTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Controllers - CP8767AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Distance and angle measurement - Incremental Encoder Interface - 750-631/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details