Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7116CKW TC7116CKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 936190-TC7116CKW Operating Temperature Range: 0°C ~ 70°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7116 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC7116CKW-NDR, 158-1058-ND, 158-1058
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936190-TC7116CKW Operating Temperature Range: 0°C ~ 70°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7116 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC7116CKW-NDR, 158-1058-ND, 158-1058
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7116CKW - 936190-TC7116CKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7116CKW
936190-TC7116CKW
PMIC - PMIC - Display Drivers - TC7116CKW 936190-TC7116CKW
Manufacturer: Microchip Technology Win Source Part Number: 936190-TC7116CKW Operating Temperature Range: 0°C ~ 70°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7116 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TC7116CKW-NDR, 158-1058-ND, 158-1058

Manufacturer: Microchip Technology
Win Source Part Number: 936190-TC7116CKW
Operating Temperature Range: 0°C ~ 70°C
Features: LCD Driver 44-MQFP (10x10)
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Family Name: TC7116
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC7116CKW-NDR, 158-1058-ND, 158-1058

Buy Now Datasheet
Display Drivers - TC7116CKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7116CKW
Display Drivers TC7116CKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 936190-TC7116CKW TC7116CKW
Product Name PMIC - PMIC - Display Drivers - TC7116CKW Display Drivers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface - Interface - Controllers - ADM6926X-AB-T-1 - 077608-ADM6926X-AB-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details