Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7116ACKW TC7116ACKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264827-TC7116ACKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TC7116A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264827-TC7116ACKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TC7116A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7116ACKW - 1264827-TC7116ACKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7116ACKW
1264827-TC7116ACKW
PMIC - PMIC - Display Drivers - TC7116ACKW 1264827-TC7116ACKW
Manufacturer: Microchip Technology Win Source Part Number: 1264827-TC7116ACKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Family Part Number: TC7116A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1264827-TC7116ACKW
Packaging: Tray
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: TC7116A
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 9V

Buy Now
Display Drivers - TC7116ACKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7116ACKW
Display Drivers TC7116ACKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264827-TC7116ACKW TC7116ACKW
Product Name PMIC - PMIC - Display Drivers - TC7116ACKW Display Drivers
Supply Voltage Other; 9V Other; 9V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Interface Transceiver IC - 879-BCM4339XKUBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details