Microchip Technology, Inc. Analog to Digital Converters (ADC) TC7109CPL

Description
IC ADC 12BIT DUAL SLOPE 40DIP
Description
IC ADC 12BIT DUAL SLOPE 40DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The TC7109A is a 12-bit, low-power Analog-to-Digital Converter (ADC) designed for applications requiring precise data acquisition. It operates at a sampling rate of 10 samples per second (SPS) and supports a voltage range of 4.5 V to 5.5 V. This ADC features a true differential signal input and differential reference input, making it suitable for measuring bridge-type transducers such as load cells and strain gauges. The device boasts a low input noise of 15 µV peak-to-peak and a typical input current of just 1 pA, ensuring high accuracy in measurements. It includes a zero integrator cycle for fast recovery from input overloads and eliminates cross-talk in multiplexed systems. The TC7109A provides TTL-compatible, byte-organized tri-state outputs and supports UART handshake mode for simple serial data transmission, which is beneficial for remote data logging applications. With its improved over-range recovery performance and higher output drive capability compared to earlier models, the TC7109A is a versatile choice for engineers looking for reliable ADC solutions in their projects.

Datasheet Summary
Powered by GS/AI

The TC7109A is a 12-bit, low-power Analog-to-Digital Converter (ADC) designed for applications requiring precise data acquisition. It operates at a sampling rate of 10 samples per second (SPS) and supports a voltage range of 4.5 V to 5.5 V. This ADC features a true differential signal input and differential reference input, making it suitable for measuring bridge-type transducers such as load cells and strain gauges. The device boasts a low input noise of 15 µV peak-to-peak and a typical input current of just 1 pA, ensuring high accuracy in measurements. It includes a zero integrator cycle for fast recovery from input overloads and eliminates cross-talk in multiplexed systems. The TC7109A provides TTL-compatible, byte-organized tri-state outputs and supports UART handshake mode for simple serial data transmission, which is beneficial for remote data logging applications. With its improved over-range recovery performance and higher output drive capability compared to earlier models, the TC7109A is a versatile choice for engineers looking for reliable ADC solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TC7109CPL - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TC7109CPL
Analog to Digital Converters (ADC) TC7109CPL
IC ADC 12BIT DUAL SLOPE 40DIP

IC ADC 12BIT DUAL SLOPE 40DIP

Supplier's Site Datasheet
Analog To Digital Converter Adc, 12 Bit, Dip-40; Resolution (Bits) Microchip - 92C6482 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, Dip-40; Resolution (Bits) Microchip
92C6482
Analog To Digital Converter Adc, 12 Bit, Dip-40; Resolution (Bits) Microchip 92C6482
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, DIP-40; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; No. of Pins:40Pins RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, DIP-40; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; No. of Pins:40Pins RoHS Compliant: Yes

Supplier's Site
Analogue To Digital Converter, 12 Bit, 10 Sps, Single, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip - 98K1417 - Newark, An Avnet Company
Chicago, IL, United States
Analogue To Digital Converter, 12 Bit, 10 Sps, Single, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip
98K1417
Analogue To Digital Converter, 12 Bit, 10 Sps, Single, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip 98K1417
Analogue to Digital Converter, 12 bit, 10 SPS, Single, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes

Analogue to Digital Converter, 12 bit, 10 SPS, Single, 4.5 V, 5.5 V, DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners Signal Conditioners
Product Number TC7109CPL 92C6482 98K1417
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 12 Bit, Dip-40; Resolution (Bits) Microchip Analogue To Digital Converter, 12 Bit, 10 Sps, Single, 4.5 V, 5.5 V, Dip Rohs Compliant Microchip
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details