12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
IC ADC 12BIT DUAL SLOPE 44PLCC Product overview: TC7109CLW from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TC7109CLW can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 124764-TC7109CLW
Packaging: Tube/Rail
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 30
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC ADC 12BIT DUAL SLOPE 44PLCC
IC ADC 12BIT DUAL SLOPE 44PLCC
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TC7109CLW-ND | 700-TC7109CLW | 124764-TC7109CLW | TC7109CLW | TC7109CLW | TC7109CLW |
| Product Name | Analog to Digital Converters (ADC) | Dual 12BIT Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC7109CLW | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PLCC; 44-LCC (J-Lead) | Tube | PLCC; 44-PLCC (16.59x16.59) | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Packing Method | Tube | Tube | Tube; Tube/Rail | Tube; Tube | Tube; Tube | |
| Pins | 44 | 44 | ||||
| Resolution | 12 bits | 12 bits | 12 bits |