The TC7109CKW is a 12-bit plus sign Analog-to-Digital Converter (ADC) designed for low power applications. It features a true differential signal input and differential reference input, making it suitable for measuring bridge-type transducers such as load cells and strain gauges. The device operates with a typical input current of 1pA and low noise performance of 15µVP-P, ensuring high accuracy in data acquisition. This ADC includes a zero integrator cycle for fast recovery from input overloads and eliminates cross-talk in multiplexed systems. It provides TTL-compatible, byte-organized tri-state outputs and supports UART handshake mode for simple serial data transmission, which is beneficial for remote data logging applications. The TC7109CKW is packaged in a 44-pin PQFP and operates within a temperature range of 0°C to +70°C. Engineers looking for a reliable and efficient ADC for their projects may find the TC7109CKW a suitable choice due to its advanced features and low power consumption.
ADC 12Bit uA-Compatible Parallel MQFP44
ADC 12Bit uA-Compatible Parallel MQFP44
ADC 12Bit uA-Compatible Parallel MQFP44
IC ADC 12BIT DUAL SLOPE 44MQFP Product overview: TC7109CKW from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TC7109CKW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-MQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1264826-TC7109CKW
Packaging: Tray
Mounting Style: SMD
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Dual Slope
Sampling Rate (Per Second): 30
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: TC7109
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-MQFP (10x10)
IC ADC 12BIT DUAL SLOPE 44MQFP
IC ADC 12BIT DUAL SLOPE 44MQFP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 7747393 | 7747393P | 700-TC7109CKW | TC7109CKW-ND | 1264826-TC7109CKW | TC7109CKW | TC7109CKW | TC7109CKW |
| Product Name | Analogue to Digital Converters | Analogue to Digital Converters | Dual 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TC7109CKW | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; Parallel & serial | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | QFP; Pqfp | QFP; PQFP | Tray | 44-QFP | QFP; 44-QFP | 44-QFP | ||
| Pins | 44 | 44 | 44 | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| ADC Type | Dual slope | Dual Slope | Dual Slope |