12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
IC ADC 12BIT DUAL SLOPE 44PLCC Product overview: TC7109ACLW from Microchip Technology is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TC7109ACLW can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
IC ADC 12BIT DUAL SLOPE 44PLCC
IC ADC 12BIT DUAL SLOPE 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TC7109ACLW-ND | 700-TC7109ACLW | TC7109ACLW | TC7109ACLW | TC7109ACLW |
| Product Name | Analog to Digital Converters (ADC) | Dual 12BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PLCC; 44-LCC (J-Lead) | Tube | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Packing Method | Tube | Tube | Tube; Tube | Tube; Tube | |
| Pins | 44 | 44 | |||
| Resolution | 12 bits | 12 bits | 12 bits |