Microchip Technology, Inc. Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip TC7109ACKW

Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip - 92C6472 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip
92C6472
Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip 92C6472
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 92C6472
Product Name Analog To Digital Converter Adc, 12 Bit, Parallel, Qfp-44; Resolution (Bits) Microchip
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details