Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7107RCPL TC7107RCPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264820-TC7107RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7107 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): ICL7137CMH-T; ICL7137CMH; ICL7117CMH-T; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264820-TC7107RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7107 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): ICL7137CMH-T; ICL7137CMH; ICL7117CMH-T; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7107RCPL - 1264820-TC7107RCPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7107RCPL
1264820-TC7107RCPL
PMIC - PMIC - Display Drivers - TC7107RCPL 1264820-TC7107RCPL
Manufacturer: Microchip Technology Win Source Part Number: 1264820-TC7107RCPL Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 40-DIP (0.600", 15.24mm) Configuration: 7 Segment Operating Supply Voltage: 5V Display Type: LED Digits or Characters: A/D 3.5 Digits Part Status: Obsolete(EOL) Family Name: TC7107 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): ICL7137CMH-T; ICL7137CMH; ICL7117CMH-T; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264820-TC7107RCPL
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 40-DIP (0.600", 15.24mm)
Configuration: 7 Segment
Operating Supply Voltage: 5V
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Part Status: Obsolete(EOL)
Family Name: TC7107
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): ICL7137CMH-T; ICL7137CMH; ICL7117CMH-T;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Display Drivers - TC7107RCPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7107RCPL
Display Drivers TC7107RCPL
LED Driver 40-PDIP

LED Driver 40-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264820-TC7107RCPL TC7107RCPL
Product Name PMIC - PMIC - Display Drivers - TC7107RCPL Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CS7282BM - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Hex inverter - 74AHCT04APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801SA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 722-SI2493-D-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers