TC7107IPL -- DISPLAY DRIVERS
Microchip Technology, Inc.
Display Drivers
TC7107IPL
Description
LED Driver 40-PDIP
-
Quarktwin Technology Ltd.
Datasheet
Description
LED Driver 40-PDIP
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
TC7107IPL |
|
Product Name
|
Display Drivers |
|
Device Type
|
LCD Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 4.5V ~ 5.5V
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Front End
Package Type
16-QFN Exposed Pad
Pins
16 #
View Details