Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7107CLW TC7107CLW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264818-TC7107CLW Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TC7107 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264818-TC7107CLW Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TC7107 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7107CLW - 1264818-TC7107CLW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7107CLW
1264818-TC7107CLW
PMIC - PMIC - Display Drivers - TC7107CLW 1264818-TC7107CLW
Manufacturer: Microchip Technology Win Source Part Number: 1264818-TC7107CLW Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.59x16.59) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-LCC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: TC7107 Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264818-TC7107CLW
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: TC7107
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Display Drivers - TC7107CLW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7107CLW
Display Drivers TC7107CLW
LED Driver 44-PLCC (16.59x16.59)

LED Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264818-TC7107CLW TC7107CLW
Product Name PMIC - PMIC - Display Drivers - TC7107CLW Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2587045 - RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quad buffer; 3-state - 74ABT126D,623 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Interface Transceiver IC - 722-SI2493-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers