Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7107ACKW TC7107ACKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264816-TC7107ACKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TC7107A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264816-TC7107ACKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TC7107A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7107ACKW - 1264816-TC7107ACKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7107ACKW
1264816-TC7107ACKW
PMIC - PMIC - Display Drivers - TC7107ACKW 1264816-TC7107ACKW
Manufacturer: Microchip Technology Win Source Part Number: 1264816-TC7107ACKW Packaging: Tray Mounting Style: SMD Configuration: 7 Segment Supply Current: 800μA Display Type: LED Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 44-MQFP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 44-QFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TC7107A Manufacturer Pack Quantity: 96 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264816-TC7107ACKW
Packaging: Tray
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LED
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 44-MQFP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 44-QFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TC7107A
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V

Buy Now
Display Drivers - TC7107ACKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7107ACKW
Display Drivers TC7107ACKW
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1264816-TC7107ACKW TC7107ACKW
Product Name PMIC - PMIC - Display Drivers - TC7107ACKW Display Drivers
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897998 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
PMIC - PMIC - Display Drivers - MM58342N/NOPB - 788973-MM58342N/NOPB - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 74ABT244DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Interface Transceiver IC - 702-SI3050-E1-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers