Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106IPL TC7106IPL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264814-TC7106IPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264814-TC7106IPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106IPL - 1264814-TC7106IPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106IPL
1264814-TC7106IPL
PMIC - PMIC - Display Drivers - TC7106IPL 1264814-TC7106IPL
Manufacturer: Microchip Technology Win Source Part Number: 1264814-TC7106IPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 800μA Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Supplier Device Package: 40-PDIP Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: TC7106 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V

Manufacturer: Microchip Technology
Win Source Part Number: 1264814-TC7106IPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 800μA
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TC7106
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V

Buy Now
Sheung Wan, Hong Kong
LCD Drivers
TC7106IPL
LCD Drivers TC7106IPL
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet
Display Drivers - TC7106IPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106IPL
Display Drivers TC7106IPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1264814-TC7106IPL TC7106IPL TC7106IPL
Product Name PMIC - PMIC - Display Drivers - TC7106IPL LCD Drivers Display Drivers
Supply Voltage Other; 9V 5V Other; 9V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type DIP PDIP-40 DIP; 40-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Line Interface ICs - 1900846P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF5010TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details