Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106CLW TC7106CLW

Description
Manufacturer: Microchip Technology Win Source Part Number: 128499-TC7106CLW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 9V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 128499-TC7106CLW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 9V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106CLW - 128499-TC7106CLW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106CLW
128499-TC7106CLW
PMIC - PMIC - Display Drivers - TC7106CLW 128499-TC7106CLW
Manufacturer: Microchip Technology Win Source Part Number: 128499-TC7106CLW Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LCD Digits or Characters: A/D 3.5 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 9V Operating Supply Current: 800μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 128499-TC7106CLW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 9V
Operating Supply Current: 800μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7106CLW
LCD Drivers TC7106CLW
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet
Display Drivers - TC7106CLW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106CLW
Display Drivers TC7106CLW
LCD Driver 44-PLCC (16.59x16.59)

LCD Driver 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 128499-TC7106CLW TC7106CLW TC7106CLW
Product Name PMIC - PMIC - Display Drivers - TC7106CLW LCD Drivers Display Drivers
Supply Voltage Other; 9V 5V Other; 9V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 44-PLCC (16.59x16.59) PLCC-44 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-BCM20705B0KWFBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
TPD4F202 Four-Channel EMI Filter with ESD Protection for LCD Display - TPD4F202YFUR - Texas Instruments
Specs
Device Type LCD Driver
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 702-SI32183-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers