Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106CKW713 TC7106CKW713

Description
Manufacturer: Microchip Technology Win Source Part Number: 796449-TC7106CKW713 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Family Name: TC7106 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): MAX130CQH-3-TD; MAX130CQH-3-D-T; MAX130CQH; MAX130CQH+D; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796449-TC7106CKW713 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Family Name: TC7106 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): MAX130CQH-3-TD; MAX130CQH-3-D-T; MAX130CQH; MAX130CQH+D; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106CKW713 - 796449-TC7106CKW713 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106CKW713
796449-TC7106CKW713
PMIC - PMIC - Display Drivers - TC7106CKW713 796449-TC7106CKW713
Manufacturer: Microchip Technology Win Source Part Number: 796449-TC7106CKW713 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 44-QFP Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 9V Display Type: LCD Digits or Characters: A/D 3.5 Digits Family Name: TC7106 Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 44-MQFP (10x10) Alternative Parts (Cross-Reference): MAX130CQH-3-TD; MAX130CQH-3-D-T; MAX130CQH; MAX130CQH+D; Introduction Date: July 03, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796449-TC7106CKW713
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 44-QFP
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 9V
Display Type: LCD
Digits or Characters: A/D 3.5 Digits
Family Name: TC7106
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 44-MQFP (10x10)
Alternative Parts (Cross-Reference): MAX130CQH-3-TD; MAX130CQH-3-D-T; MAX130CQH; MAX130CQH+D;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - TC7106CKW713 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106CKW713
Display Drivers TC7106CKW713
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7106CKW713
LCD Drivers TC7106CKW713
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 796449-TC7106CKW713 TC7106CKW713 TC7106CKW713
Product Name PMIC - PMIC - Display Drivers - TC7106CKW713 Display Drivers LCD Drivers
Supply Voltage Other; 9V Other; 9V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Device Type LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Hex inverting Schmitt trigger - 74AHCT14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details