Microchip Technology, Inc. PMIC - PMIC - Display Drivers - TC7106ACKW TC7106ACKW

Description
Manufacturer: Microchip Technology Win Source Part Number: 899196-TC7106ACKW Operating Temperature Range: 0°C ~ 70°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7106 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899196-TC7106ACKW Operating Temperature Range: 0°C ~ 70°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7106 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - TC7106ACKW - 899196-TC7106ACKW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - TC7106ACKW
899196-TC7106ACKW
PMIC - PMIC - Display Drivers - TC7106ACKW 899196-TC7106ACKW
Manufacturer: Microchip Technology Win Source Part Number: 899196-TC7106ACKW Operating Temperature Range: 0°C ~ 70°C Features: LCD Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: TC7106 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 899196-TC7106ACKW
Operating Temperature Range: 0°C ~ 70°C
Features: LCD Driver 44-MQFP (10x10)
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Family Name: TC7106
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
LCD Drivers
TC7106ACKW
LCD Drivers TC7106ACKW
LCD Drivers w/LCD Driver

LCD Drivers w/LCD Driver

Buy Now Datasheet
Display Drivers - TC7106ACKW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
TC7106ACKW
Display Drivers TC7106ACKW
LCD Driver 44-MQFP (10x10)

LCD Driver 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 899196-TC7106ACKW TC7106ACKW TC7106ACKW
Product Name PMIC - PMIC - Display Drivers - TC7106ACKW LCD Drivers Display Drivers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; 44-MQFP (10x10) MQFP-44 QFP; 44-QFP
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Power Switch ICs - 1897707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
 - 74ABT04PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP14
View Details
RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details