IC MOTOR DRIVER 3V-5.5V 10MSOP Product overview: TC654EUN from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 3V, 5.5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TC654EUN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 052569-TC654EUN
Packaging: Tube/Rail
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Controller - Speed
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): TC654EUNTR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
MOTOR DRIVER, PWM, 5mA, MSOP-10; Motor Type:PWM; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:4.4V; Driver Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
Motor Driver I²C 10-MSOP
IC MOTOR DRIVER 3V-5.5V 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-TC654EUN | 052569-TC654EUN | TC654EUN-ND | TC654EUN | 72C4372 | TC654EUN | TC654EUN |
| Product Name | 3V 5.5V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TC654EUN | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, Pwm, 5Ma, Msop-10; Motor Type Microchip | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Product | High Speed PWM Controller | Pulse Width Modulation Drive | |||||
| PC-Based Bus | Other; I2C | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Input | 6 volts | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts | |||
| AC Input | 3 to 6 volts | 3 to 6 volts | 3 to 6 volts |