Microchip Technology, Inc. Temperature Sensor, 1C, Msop-8; Supply Voltage Microchip TC653AGVUA

Description
TEMPERATURE SENSOR, 1C, MSOP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE SENSOR, 1C, MSOP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, 1C, Msop-8; Supply Voltage Microchip - 92C6422 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, Msop-8; Supply Voltage Microchip
92C6422
Temperature Sensor, 1C, Msop-8; Supply Voltage Microchip 92C6422
TEMPERATURE SENSOR, 1C, MSOP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, MSOP-8; Supply Voltage:5V; No. of Step-Down DC - DC Converters:1; No. of LDO Regulators:1; No. of Regulated Outputs:1; Digital IC Case:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 92C6422
Product Name Temperature Sensor, 1C, Msop-8; Supply Voltage Microchip
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907758P - RS Components, Ltd.
Specs
Type μMAX
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details