Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUA TC652BFVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 117842-TC652BFVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 30°C, 50°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 117842-TC652BFVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 30°C, 50°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUA - 117842-TC652BFVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUA
117842-TC652BFVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUA 117842-TC652BFVUA
Manufacturer: Microchip Technology Win Source Part Number: 117842-TC652BFVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 30°C, 50°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 117842-TC652BFVUA
Packaging: Tube/Rail
Features: Fan Controller
Mounting: SMD (SMT)
Output: Active Low
Switching Temperature: 30°C, 50°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 117842-TC652BFVUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652BFVUA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Factory Programmed Duel Output Linear - A1359LLETR-RP-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers