Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AGVUA TC652AGVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 936187-TC652AGVUA Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 25°C, 55°C Active Low - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TC652 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 936187-TC652AGVUA Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 25°C, 55°C Active Low - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TC652 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AGVUA - 936187-TC652AGVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AGVUA
936187-TC652AGVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AGVUA 936187-TC652AGVUA
Manufacturer: Microchip Technology Win Source Part Number: 936187-TC652AGVUA Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 25°C, 55°C Active Low - 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Tube Mounting: Surface Mount Family Name: TC652 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 936187-TC652AGVUA
Operating Temperature Range: -40°C ~ 125°C
Features: Thermostat 25°C, 55°C Active Low - 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TC652
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Thermostats - Solid State - TC652AGVUA - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC652AGVUA
Thermostats - Solid State TC652AGVUA
THERMOSTAT 25/55DEG ACT LO 8MSOP

THERMOSTAT 25/55DEG ACT LO 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 936187-TC652AGVUA TC652AGVUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AGVUA Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-PHA - 877231-LM26CIM5X-PHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature & Humidity Sensor ICs - 1908091P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details