Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUA TC652AEVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264804-TC652AEVUA Packaging: Tube Mounting Style: SMD Features: Fan Controller Output: Active Low Supply Current: 50μA Switching Temperature: 25°C, 45°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC652 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264804-TC652AEVUA Packaging: Tube Mounting Style: SMD Features: Fan Controller Output: Active Low Supply Current: 50μA Switching Temperature: 25°C, 45°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC652 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUA - 1264804-TC652AEVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUA
1264804-TC652AEVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUA 1264804-TC652AEVUA
Manufacturer: Microchip Technology Win Source Part Number: 1264804-TC652AEVUA Packaging: Tube Mounting Style: SMD Features: Fan Controller Output: Active Low Supply Current: 50μA Switching Temperature: 25°C, 45°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±2.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: TC652 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264804-TC652AEVUA
Packaging: Tube
Mounting Style: SMD
Features: Fan Controller
Output: Active Low
Supply Current: 50μA
Switching Temperature: 25°C, 45°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±2.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: TC652
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V

Buy Now
Thermostats - Solid State - TC652AEVUA - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC652AEVUA
Thermostats - Solid State TC652AEVUA
THERMOSTAT 25/45DEG ACT LO 8MSOP

THERMOSTAT 25/45DEG ACT LO 8MSOP

Supplier's Site Datasheet
Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip - 80K6161 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip
80K6161
Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip 80K6161
TEMPERATURE SENSOR, 1C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, MSOP-8; IC Output Type:Voltage; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1264804-TC652AEVUA TC652AEVUA 80K6161
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC652AEVUA Thermostats - Solid State Temperature Sensor, 1C, Msop-8; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Nickel temperature sensor 1000 Ω with flat wires - ND1K0.520.2FW.B.007 - Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting Au-coated Ni flat wire, 0.2 x 0.4 mm (only < 600°C)
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023BIEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Pressure Sensors, Transducers - MPXV2102GP - 928021-MPXV2102GP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers