Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC651CGVUATR TC651CGVUATR

Description
Manufacturer: Microchip Technology Win Source Part Number: 806144-TC651CGVUATR Packaging: Reel Mounting Style: SMD Features: Automatic Fan Shutdown, Fan Controller Output: Active Low Switching Temperature: 65°C Current - Supply: 50μA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 806144-TC651CGVUATR Packaging: Reel Mounting Style: SMD Features: Automatic Fan Shutdown, Fan Controller Output: Active Low Switching Temperature: 65°C Current - Supply: 50μA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC651CGVUATR - 806144-TC651CGVUATR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC651CGVUATR
806144-TC651CGVUATR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC651CGVUATR 806144-TC651CGVUATR
Manufacturer: Microchip Technology Win Source Part Number: 806144-TC651CGVUATR Packaging: Reel Mounting Style: SMD Features: Automatic Fan Shutdown, Fan Controller Output: Active Low Switching Temperature: 65°C Current - Supply: 50μA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 806144-TC651CGVUATR
Packaging: Reel
Mounting Style: SMD
Features: Automatic Fan Shutdown, Fan Controller
Output: Active Low
Switching Temperature: 65°C
Current - Supply: 50μA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 806144-TC651CGVUATR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC651CGVUATR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers