Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650CGVUA TC650CGVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 135023-TC650CGVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 65°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 135023-TC650CGVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 65°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650CGVUA - 135023-TC650CGVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650CGVUA
135023-TC650CGVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650CGVUA 135023-TC650CGVUA
Manufacturer: Microchip Technology Win Source Part Number: 135023-TC650CGVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 65°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 135023-TC650CGVUA
Packaging: Tube/Rail
Features: Fan Controller
Mounting: SMD (SMT)
Output: Active Low
Switching Temperature: 65°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 135023-TC650CGVUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650CGVUA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1515 - 1-FS63RTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1904806 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sot-23
Standards and Certifications RoHS
View Details