Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AGVUA TC650AGVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 734981-TC650AGVUA Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Fan Controller Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Output: Active Low Switching Temperature: 65°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: TC650 Categories: Sensors, Transducers Operating Supply Current: 50μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TC650AGVUATR; Introduction Date: January 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 734981-TC650AGVUA Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Fan Controller Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Output: Active Low Switching Temperature: 65°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: TC650 Categories: Sensors, Transducers Operating Supply Current: 50μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TC650AGVUATR; Introduction Date: January 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AGVUA - 734981-TC650AGVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AGVUA
734981-TC650AGVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AGVUA 734981-TC650AGVUA
Manufacturer: Microchip Technology Win Source Part Number: 734981-TC650AGVUA Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Fan Controller Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: 2.8 V ~ 5.5 V Output: Active Low Switching Temperature: 65°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Family Name: TC650 Categories: Sensors, Transducers Operating Supply Current: 50μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): TC650AGVUATR; Introduction Date: January 13, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 734981-TC650AGVUA
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Fan Controller
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: 2.8 V ~ 5.5 V
Output: Active Low
Switching Temperature: 65°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Family Name: TC650
Categories: Sensors, Transducers
Operating Supply Current: 50μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): TC650AGVUATR;
Introduction Date: January 13, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 734981-TC650AGVUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AGVUA
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1185EUA-T - 1010936-A1185EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details