Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUATR TC650AEVUATR

Description
Manufacturer: Microchip Technology Win Source Part Number: 807474-TC650AEVUATR Packaging: Reel Mounting Style: SMD Features: Fan Controller Output: Active Low Switching Temperature: 55°C Current - Supply: 50μA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V Part Number Series: TC650
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 807474-TC650AEVUATR Packaging: Reel Mounting Style: SMD Features: Fan Controller Output: Active Low Switching Temperature: 55°C Current - Supply: 50μA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V Part Number Series: TC650
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUATR - 807474-TC650AEVUATR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUATR
807474-TC650AEVUATR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUATR 807474-TC650AEVUATR
Manufacturer: Microchip Technology Win Source Part Number: 807474-TC650AEVUATR Packaging: Reel Mounting Style: SMD Features: Fan Controller Output: Active Low Switching Temperature: 55°C Current - Supply: 50μA Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Supplier Device Package: 8-MSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V Part Number Series: TC650

Manufacturer: Microchip Technology
Win Source Part Number: 807474-TC650AEVUATR
Packaging: Reel
Mounting Style: SMD
Features: Fan Controller
Output: Active Low
Switching Temperature: 55°C
Current - Supply: 50μA
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V
Part Number Series: TC650

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 807474-TC650AEVUATR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUATR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905278 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting μmax
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1211LUA-T - 908849-A1211LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers