Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUA TC650AEVUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 031954-TC650AEVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 55°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031954-TC650AEVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 55°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUA - 031954-TC650AEVUA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUA
031954-TC650AEVUA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUA 031954-TC650AEVUA
Manufacturer: Microchip Technology Win Source Part Number: 031954-TC650AEVUA Packaging: Tube/Rail Features: Fan Controller Mounting: SMD (SMT) Output: Active Low Switching Temperature: 55°C Output Function: /Fault, /OverTemp, PWM Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.8 V to 5.5 V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031954-TC650AEVUA
Packaging: Tube/Rail
Features: Fan Controller
Mounting: SMD (SMT)
Output: Active Low
Switching Temperature: 55°C
Output Function: /Fault, /OverTemp, PWM
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Solid State - TC650AEVUA - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC650AEVUA
Thermostats - Solid State TC650AEVUA
THERMOSTAT 55DEGC ACTV LOW 8MSOP

THERMOSTAT 55DEGC ACTV LOW 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 031954-TC650AEVUA TC650AEVUA
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC650AEVUA Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441842P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Line sensors, For industry - S13434-2496 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers