The TC6504P005VCTTR-ND is a solid-state temperature switch designed for applications requiring precise temperature monitoring and control. It features a 5-pin SOT-23A package and operates over a wide temperature range of -55°C to +135°C. The device is factory-programmed with temperature thresholds ranging from -45°C to +125°C in 10°C increments, allowing for flexibility in various applications. This temperature switch offers pin-selectable hysteresis options of +2°C or +10°C, which enhances design adaptability. It has a typical threshold accuracy of ±0.5°C across the full temperature range and consumes a low supply current of approximately 17 µA. The TC6504 is optimized for cold temperature monitoring, asserting a logic signal when the temperature falls below the set threshold. The TC6504P005VCTTR-ND is suitable for applications such as thermal management in PCs, over-temperature fail-safe circuits, simple fan controllers, and temperature alarms. Its compact size, low power consumption, and integrated design make it a viable choice for engineers looking for efficient temperature sensing solutions.
THERMOSTAT 5DEGC ACT HI SOT23-5
THERMOSTAT 5DEGC ACT HI SOT23-5
THERMOSTAT 5DEGC ACT HI SOT23-5
| DigiKey | |
|---|---|
| Product Category | Thermal Switches and Thermal Protectors |
| Product Number | TC6504P005VCTDKR-ND |
| Product Name | Temperature Sensors - Thermostats - Solid State |
| Mounting/Configuration | Surface Mount |