Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6503N015VCTTR TC6503N015VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 796448-TC6503N015VCT TR Packaging: Reel package Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active Low Switching Temperature: -15°C Output Function: /UnderTemp Part Status: Obsolete(EOL) Accuracy: ±4°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Family Name: TC6503 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKP015+T; MAX6503UKN045+T ; MAX6503UKN005+T; MAX6503UKP015-T; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796448-TC6503N015VCT TR Packaging: Reel package Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active Low Switching Temperature: -15°C Output Function: /UnderTemp Part Status: Obsolete(EOL) Accuracy: ±4°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Family Name: TC6503 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKP015+T; MAX6503UKN045+T ; MAX6503UKN005+T; MAX6503UKP015-T; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6503N015VCTTR - 796448-TC6503N015VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6503N015VCTTR
796448-TC6503N015VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6503N015VCTTR 796448-TC6503N015VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 796448-TC6503N015VCT TR Packaging: Reel package Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active Low Switching Temperature: -15°C Output Function: /UnderTemp Part Status: Obsolete(EOL) Accuracy: ±4°C Trip Temperature Threshold: Cold Selectable Hysteresis: Yes Family Name: TC6503 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKP015+T; MAX6503UKN045+T ; MAX6503UKN005+T; MAX6503UKP015-T; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 796448-TC6503N015VCTTR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 135°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Active Low
Switching Temperature: -15°C
Output Function: /UnderTemp
Part Status: Obsolete(EOL)
Accuracy: ±4°C
Trip Temperature Threshold: Cold
Selectable Hysteresis: Yes
Family Name: TC6503
Categories: Sensors, Transducers
Operating Supply Current: 17μA
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): MAX6503UKP015+T; MAX6503UKN045+T ; MAX6503UKN005+T; MAX6503UKP015-T;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 796448-TC6503N015VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6503N015VCTTR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 85-100A-4R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Two-Channel Silicon-Based Thermopile - ST150 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details