Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P095VCTTR TC6502P095VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 899194-TC6502P095VCT TR Operating Temperature Range: -55°C ~ 135°C Features: Thermostat 95°C Active High Push-Pull SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC650 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TC6502P095VCTR, TC6502P095VCTTR-ND, TC6502P095VCDKR, TC6502P095VCCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899194-TC6502P095VCT TR Operating Temperature Range: -55°C ~ 135°C Features: Thermostat 95°C Active High Push-Pull SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC650 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TC6502P095VCTR, TC6502P095VCTTR-ND, TC6502P095VCDKR, TC6502P095VCCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P095VCTTR - 899194-TC6502P095VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P095VCTTR
899194-TC6502P095VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P095VCTTR 899194-TC6502P095VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 899194-TC6502P095VCT TR Operating Temperature Range: -55°C ~ 135°C Features: Thermostat 95°C Active High Push-Pull SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC650 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: TC6502P095VCTR, TC6502P095VCTTR-ND, TC6502P095VCDKR, TC6502P095VCCT

Manufacturer: Microchip Technology
Win Source Part Number: 899194-TC6502P095VCTTR
Operating Temperature Range: -55°C ~ 135°C
Features: Thermostat 95°C Active High Push-Pull SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC650
Categories: Sensors
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC6502P095VCTR, TC6502P095VCTTR-ND, TC6502P095VCDKR, TC6502P095VCCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 899194-TC6502P095VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P095VCTTR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2576801 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details