Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P075VCTTR TC6502P075VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 796447-TC6502P075VCT TR Packaging: Reel package Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active High Switching Temperature: 75°C Output Function: OverTemp Part Status: Obsolete(EOL) Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TC6502 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6502UKP035-T; MAX6502UKP075+T MAX6502UKP105-T; MAX6502UKP045+; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796447-TC6502P075VCT TR Packaging: Reel package Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active High Switching Temperature: 75°C Output Function: OverTemp Part Status: Obsolete(EOL) Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TC6502 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6502UKP035-T; MAX6502UKP075+T MAX6502UKP105-T; MAX6502UKP045+; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P075VCTTR - 796447-TC6502P075VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P075VCTTR
796447-TC6502P075VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P075VCTTR 796447-TC6502P075VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 796447-TC6502P075VCT TR Packaging: Reel package Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active High Switching Temperature: 75°C Output Function: OverTemp Part Status: Obsolete(EOL) Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TC6502 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6502UKP035-T; MAX6502UKP075+T MAX6502UKP105-T; MAX6502UKP045+; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796447-TC6502P075VCTTR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 135°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Active High
Switching Temperature: 75°C
Output Function: OverTemp
Part Status: Obsolete(EOL)
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TC6502
Categories: Sensors, Transducers
Operating Supply Current: 17μA
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): MAX6502UKP035-T; MAX6502UKP075+T MAX6502UKP105-T; MAX6502UKP045+;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 796447-TC6502P075VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P075VCTTR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1904815 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting μmax
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7414ARM-0 - 909678-AD7414ARM-0 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers