Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P045VCTTR TC6502P045VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264797-TC6502P045VC TTR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active High Switching Temperature: 45°C Output Function: OverTemp Part Status: Obsolete(EOL) Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TC6502 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6502UKP035; MAX6502UKP055; MAX6502UKP055-T; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264797-TC6502P045VC TTR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active High Switching Temperature: 45°C Output Function: OverTemp Part Status: Obsolete(EOL) Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TC6502 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6502UKP035; MAX6502UKP055; MAX6502UKP055-T; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P045VCTTR - 1264797-TC6502P045VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P045VCTTR
1264797-TC6502P045VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P045VCTTR 1264797-TC6502P045VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1264797-TC6502P045VC TTR Packaging: Reel - TR Operating Temperature Range: -55°C ~ 135°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Active High Switching Temperature: 45°C Output Function: OverTemp Part Status: Obsolete(EOL) Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TC6502 Categories: Sensors, Transducers Operating Supply Current: 17μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6502UKP035; MAX6502UKP055; MAX6502UKP055-T; Introduction Date: January 15, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264797-TC6502P045VCTTR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 135°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Active High
Switching Temperature: 45°C
Output Function: OverTemp
Part Status: Obsolete(EOL)
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TC6502
Categories: Sensors, Transducers
Operating Supply Current: 17μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): MAX6502UKP035; MAX6502UKP055; MAX6502UKP055-T;
Introduction Date: January 15, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1264797-TC6502P045VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6502P045VCTTR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADT7483AARQZ-R7 - 911028-ADT7483AARQZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2100667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details