Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P125VCTTR TC6501P125VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 899193-TC6501P125VCT TR Operating Temperature Range: -55°C ~ 135°C Features: Thermostat 125°C Active Low Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC650 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8542.39.0001 Other Part Number: TC6501P125VCTCT, TC6501P125VCTDKR, TC6501P125VCTTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 899193-TC6501P125VCT TR Operating Temperature Range: -55°C ~ 135°C Features: Thermostat 125°C Active Low Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC650 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8542.39.0001 Other Part Number: TC6501P125VCTCT, TC6501P125VCTDKR, TC6501P125VCTTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P125VCTTR - 899193-TC6501P125VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P125VCTTR
899193-TC6501P125VCTTR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P125VCTTR 899193-TC6501P125VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 899193-TC6501P125VCT TR Operating Temperature Range: -55°C ~ 135°C Features: Thermostat 125°C Active Low Open Drain SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TC650 Categories: Sensors Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8542.39.0001 Other Part Number: TC6501P125VCTCT, TC6501P125VCTDKR, TC6501P125VCTTR-NDR

Manufacturer: Microchip Technology
Win Source Part Number: 899193-TC6501P125VCTTR
Operating Temperature Range: -55°C ~ 135°C
Features: Thermostat 125°C Active Low Open Drain SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC650
Categories: Sensors
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8542.39.0001
Other Part Number: TC6501P125VCTCT, TC6501P125VCTDKR, TC6501P125VCTTR-NDR

Buy Now Datasheet
Thermostats - Solid State - TC6501P125VCTTR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC6501P125VCTTR
Thermostats - Solid State TC6501P125VCTTR
THERMOSTAT 125DEG ACT LO SOT23-5

THERMOSTAT 125DEG ACT LO SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 899193-TC6501P125VCTTR TC6501P125VCTTR
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P125VCTTR Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers