Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P120VCTTRG TC6501P120VCTTRG

Description
Manufacturer: Microchip Technology Win Source Part Number: 109893-TC6501P120VCT TRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 109893-TC6501P120VCT TRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P120VCTTRG - 109893-TC6501P120VCTTRG - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P120VCTTRG
109893-TC6501P120VCTTRG
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P120VCTTRG 109893-TC6501P120VCTTRG
Manufacturer: Microchip Technology Win Source Part Number: 109893-TC6501P120VCT TRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 120°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 109893-TC6501P120VCTTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 120°C
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 135°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 17μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 109893-TC6501P120VCTTRG
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P120VCTTRG
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP451AQDQFRQ1 - 937100-TMP451AQDQFRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-WSON (2x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optical Lab. Temperature Sensor FC 1545 - 1-FS63LTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 2576778 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details