Microchip Technology, Inc. Electronic Wholesale - TC6501P095VCTTR TC6501P095VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264793-TC6501P095VC TTR Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 17μA Switching Temperature: 95°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 135°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: TC650 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264793-TC6501P095VC TTR Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 17μA Switching Temperature: 95°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 135°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: TC650 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC6501P095VCTTR - 1264793-TC6501P095VCTTR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC6501P095VCTTR
1264793-TC6501P095VCTTR
Electronic Wholesale - TC6501P095VCTTR 1264793-TC6501P095VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1264793-TC6501P095VC TTR Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 17μA Switching Temperature: 95°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 135°C Manufacturer Homepage: www.microchip.com Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Family Part Number: TC650 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1264793-TC6501P095VCTTR
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 17μA
Switching Temperature: 95°C
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 135°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 20mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Family Part Number: TC650
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Temperature Sensor, Open Drain, Sot23A-5; Ic Output Type Microchip - 44AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Open Drain, Sot23A-5; Ic Output Type Microchip
44AC2937
Temperature Sensor, Open Drain, Sot23A-5; Ic Output Type Microchip 44AC2937
TEMPERATURE SENSOR, OPEN DRAIN, SOT23A-5; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:135°C; Sensor Case Style:SOT-23A; No. of Pins:5Pins; Supply Voltage Min:2.7V;RoHS Compliant: Yes

TEMPERATURE SENSOR, OPEN DRAIN, SOT23A-5; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:135°C; Sensor Case Style:SOT-23A; No. of Pins:5Pins; Supply Voltage Min:2.7V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1264793-TC6501P095VCTTR 44AC2937
Product Name Electronic Wholesale - TC6501P095VCTTR Temperature Sensor, Open Drain, Sot23A-5; Ic Output Type Microchip
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347184-A1242ELHLT-I1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers