Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P065VCTTRG TC6501P065VCTTRG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1106059-TC6501P065VC TTRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 65°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Alternative Parts (Cross-Reference): BDE1000G-TR; TC6501P055VCTTRG; TC6503N015VCTTRG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1106059-TC6501P065VC TTRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 65°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Alternative Parts (Cross-Reference): BDE1000G-TR; TC6501P055VCTTRG; TC6503N015VCTTRG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P065VCTTRG - 1106059-TC6501P065VCTTRG - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P065VCTTRG
1106059-TC6501P065VCTTRG
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P065VCTTRG 1106059-TC6501P065VCTTRG
Manufacturer: Microchip Technology Win Source Part Number: 1106059-TC6501P065VC TTRG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 65°C Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 135°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 17μA Alternative Parts (Cross-Reference): BDE1000G-TR; TC6501P055VCTTRG; TC6503N015VCTTRG; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1106059-TC6501P065VCTTRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 65°C
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 135°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 17μA
Alternative Parts (Cross-Reference): BDE1000G-TR; TC6501P055VCTTRG; TC6503N015VCTTRG;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1106059-TC6501P065VCTTRG
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC6501P065VCTTRG
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1595 - 1-FS63WTS-ARM/1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
8 suppliers