The TC646 is a PWM fan speed controller designed for brushless DC fans, featuring temperature proportional speed control to enhance acoustic performance and extend fan life. It operates within a supply voltage range of 3.0V to 5.5V and supports various fan voltages, making it versatile for different applications. The device incorporates Microchip's FanSense,Ñ¢ technology, which includes fault detection circuits to monitor fan operation and protect against failures. It also features an auto-shutdown mode for energy efficiency and supports low-cost NTC/PTC thermistors for temperature sensing. The TC646 is available in a compact 8-pin DIP package and is suitable for use in power supplies, computers, telecom equipment, and general-purpose fan speed control applications.
Motor Driver Parallel 8-PDIP
Motor Driver Parallel 8-PDIP
IC FAN SPEED CTRL, DC BRUSHLESS, 5mA, DIP-8; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:5mA; Output Voltage:-; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC MOTOR DRIVER 3V-5.5V 8DIP
IC MOTOR DRIVER 3V-5.5V 8DIP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | TC646VPA-ND | TC646VPA | 96K4035 | TC646VPA | TC646VPA |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Ic Fan Speed Ctrl, Dc Brushless, 5Ma, Dip-8; Motor Type Microchip | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| PC-Based Bus | Parallel Interface | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Configuration | PCB Mount; "8-DIP (0.300"", 7.62mm)" |