Microchip Technology, Inc. N/P-Channel Enhancement-Mode Dual MOSFET TC6321

Description
TC6321 is derived from the TC6320, with its high voltage, low threshold N-channel and P-channel MOSFETs, but offered in a thermally enhanced 5mm x 6mm DFN, with better thermal transfer and higher operating range, to 175°C. Both MOSFETs have integrated GATE-to-SOURCE resistors and GATE-to-SOURCE Zener diode clamps which are desired for high voltage pulser applications. It is a complimentary, high-speed, high voltage, GATE-clamped N- and P-channel MOSFET pair, which utilizes an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Derived from the TC6320 Thermally enhanced 5mm x 6mm DFN Rated to 175°C Integrated GATE-to-SOURCE resistor Integrated GATE-to-SOURCE Zener diode Low threshold Low on-resistance Low input capacitance Fast switching speeds Free from secondary breakdown Low input and output leakage Independent, electrically isolated N- and P-channels
Datasheet
Description
TC6321 is derived from the TC6320, with its high voltage, low threshold N-channel and P-channel MOSFETs, but offered in a thermally enhanced 5mm x 6mm DFN, with better thermal transfer and higher operating range, to 175°C. Both MOSFETs have integrated GATE-to-SOURCE resistors and GATE-to-SOURCE Zener diode clamps which are desired for high voltage pulser applications. It is a complimentary, high-speed, high voltage, GATE-clamped N- and P-channel MOSFET pair, which utilizes an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Derived from the TC6320 Thermally enhanced 5mm x 6mm DFN Rated to 175°C Integrated GATE-to-SOURCE resistor Integrated GATE-to-SOURCE Zener diode Low threshold Low on-resistance Low input capacitance Fast switching speeds Free from secondary breakdown Low input and output leakage Independent, electrically isolated N- and P-channels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N/P-Channel Enhancement-Mode Dual MOSFET - TC6321 - Microchip Technology, Inc.
Chandler, AZ, United States
N/P-Channel Enhancement-Mode Dual MOSFET
TC6321
N/P-Channel Enhancement-Mode Dual MOSFET TC6321
TC6321 is derived from the TC6320, with its high voltage, low threshold N-channel and P-channel MOSFETs, but offered in a thermally enhanced 5mm x 6mm DFN, with better thermal transfer and higher operating range, to 175°C. Both MOSFETs have integrated GATE-to-SOURCE resistors and GATE-to-SOURCE Zener diode clamps which are desired for high voltage pulser applications. It is a complimentary, high-speed, high voltage, GATE-clamped N- and P-channel MOSFET pair, which utilizes an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Derived from the TC6320 Thermally enhanced 5mm x 6mm DFN Rated to 175°C Integrated GATE-to-SOURCE resistor Integrated GATE-to-SOURCE Zener diode Low threshold Low on-resistance Low input capacitance Fast switching speeds Free from secondary breakdown Low input and output leakage Independent, electrically isolated N- and P-channels

TC6321 is derived from the TC6320, with its high voltage, low threshold N-channel and P-channel MOSFETs, but offered in a thermally enhanced 5mm x 6mm DFN, with better thermal transfer and higher operating range, to 175°C. Both MOSFETs have integrated GATE-to-SOURCE resistors and GATE-to-SOURCE Zener diode clamps which are desired for high voltage pulser applications. It is a complimentary, high-speed, high voltage, GATE-clamped N- and P-channel MOSFET pair, which utilizes an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Derived from the TC6320
    • Thermally enhanced 5mm x 6mm DFN
    • Rated to 175°C
    • Integrated GATE-to-SOURCE resistor
    • Integrated GATE-to-SOURCE Zener diode
    • Low threshold
    • Low on-resistance
    • Low input capacitance
    • Fast switching speeds
    • Free from secondary breakdown
    • Low input and output leakage
    • Independent, electrically isolated N- and P-channels
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TC6321
Product Name N/P-Channel Enhancement-Mode Dual MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1826920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102SAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1038117 - RS Components, Ltd.
Nexperia B.V.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details